The 4732 is a rewireable IEC plug E cord connector with screw-on mounting, designed for cable entry with a maximum diameter of 8.1 mm. It supports ratings of 10 A / 250 VAC at 50 Hz per IEC 60320-1 and 15 A / 250 VAC at 60 Hz per UL 60320-1 and CSA C22.2 No. 60320-1. The pin temperature is rated at 70 °C, and it meets protection class I per IEC 61140. The housing is made of black thermoplastic rated UL 94V-0. It operates within a temperature range of -25 °C to 70 °C and complies with IEC/UL 62368-1. Dielectric strength exceeds 2 kVAC between L-N and L/N-PE for one minute at 50 Hz. Maximum terminal torque is 0.5 Nm, cable clamp torque is 0.3 Nm, and cover torque is 0.3 Nm. The unit is packaged in quantities of 100 pieces.
Description
PWR ENT PLUG IEC320-2-2E STR SCR
AC Power Entry Modules STRAIGHT INLET PLUG
| SCHURTER Inc | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 4732 | 486-1052-ND | 4732.0000 |
| Product Name | IEC Plug E, Cord Connector (Rewireable), Straight, max. cable Diameter 8.5 mm | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Plug | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | |
| Mounting Style | Cable; Screw-on mount | Free Hanging (In-Line) | Free Hanging |
| Standards / Certifications | RoHS; UL; CSA; VDE | UL; VDE; CCC, cULus, VDE | RoHS |