SCHURTER Inc AC Power Entry Modules 3-109-943

Description
AC Power Entry Modules DD12 IEC Appliance Inlet C14 with Filter, 6 A, Standard Version with Ground Line Choke, Screw-on mounting horizontal, Fuseholder 2-pole, Line Switch 2-pole, non-illuminated, black
Datasheet
Description
AC Power Entry Modules DD12 IEC Appliance Inlet C14 with Filter, 6 A, Standard Version with Ground Line Choke, Screw-on mounting horizontal, Fuseholder 2-pole, Line Switch 2-pole, non-illuminated, black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Entry Modules - 3-109-943 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
3-109-943
AC Power Entry Modules 3-109-943
AC Power Entry Modules DD12 IEC Appliance Inlet C14 with Filter, 6 A, Standard Version with Ground Line Choke, Screw-on mounting horizontal, Fuseholder 2-pole, Line Switch 2-pole, non-illuminated, black

AC Power Entry Modules DD12 IEC Appliance Inlet C14 with Filter, 6 A, Standard Version with Ground Line Choke, Screw-on mounting horizontal, Fuseholder 2-pole, Line Switch 2-pole, non-illuminated, black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Power Connectors
Product Number 3-109-943
Product Name AC Power Entry Modules
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
Termination Types Quick Connect (0.250")
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 2-6609107-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
IEC 60320 C18 Snap-In Inlet; 1.5mm panel thickness - 83030350 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3712-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers