The KEB2 is an IEC C14 appliance inlet with a 2-pole line switch for panel mounting in industrial equipment. Available in snap-in and screw-on versions, it accepts panel thicknesses of 1.5 mm to 2.5 mm (snap-in) or up to 6 mm (screw-on). Quick-connect terminals are 4.8 x 0.8 mm. Rated at 10 A / 250 VAC (IEC) or 15 A / 250 VAC (UL/CSA), it operates from -25 °C to 70 °C and meets IP40. Protection class I is maintained. The rocker switch complies with IEC 61058-1 and is available illuminated or non-illuminated. Housing is black thermoplastic, UL 94V-0. Approvals include VDE, UL, CSA, and CCC. Complies with CE, UKCA, RoHS, China RoHS, and REACH. Designed to IEC 60320-1 and UL 60320-1. Packaged in units of 50.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | KEB2 |
| Product Name | IEC Appliance Inlet C14 with Line Switch 2-pole |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel; Screw On Mounting |
| Termination Types | Quick Connect |