SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4304.4045

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a built-in filter, fuseholder, and line switch. It features a compact design suitable for panel mounting with screw-on installation from the front side. The inlet is rated for 1 to 10 A at 250 VAC and is compliant with various international standards, including IEC 60601-1 for medical equipment, making it suitable for applications requiring high safety standards. This component includes a 1-pole fuseholder for 5 x 20 mm fuse-links and a 2-pole line switch. It is equipped with quick connect terminals (6.3 x 0.8 mm) and has an EMC shield for optimal electromagnetic compatibility. The operating temperature range is from -25 ¬8C to 85 ¬8C, and it has a dielectric strength of over 1.7 kVDC between line and neutral, ensuring robust performance in demanding environments. The product is designed for use in industrial applications and has received approvals from VDE and UL, confirming its compliance with safety requirements. The front side has an IP40 protection rating, and the materials used include thermoplastic with a UL 94V-0 rating, ensuring durability and safety in various applications.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a built-in filter, fuseholder, and line switch. It features a compact design suitable for panel mounting with screw-on installation from the front side. The inlet is rated for 1 to 10 A at 250 VAC and is compliant with various international standards, including IEC 60601-1 for medical equipment, making it suitable for applications requiring high safety standards. This component includes a 1-pole fuseholder for 5 x 20 mm fuse-links and a 2-pole line switch. It is equipped with quick connect terminals (6.3 x 0.8 mm) and has an EMC shield for optimal electromagnetic compatibility. The operating temperature range is from -25 ¬8C to 85 ¬8C, and it has a dielectric strength of over 1.7 kVDC between line and neutral, ensuring robust performance in demanding environments. The product is designed for use in industrial applications and has received approvals from VDE and UL, confirming its compliance with safety requirements. The front side has an IP40 protection rating, and the materials used include thermoplastic with a UL 94V-0 rating, ensuring durability and safety in various applications.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3719-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3719-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3719-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4304.4045 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4304.4045
AC Power Entry Modules 4304.4045
AC Power Entry Modules FKH2-50-10/I-A APPLN INLET FILTER

AC Power Entry Modules FKH2-50-10/I-A APPLN INLET FILTER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-3719-ND 4304.4045
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
AC Power Entry Modules - 4302.2103 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
IP44 Splashproof Small Box Receptacle - D41S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details