SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, Press, IEC 60335-1 FPG6

Description
Description Press-fit mount, secured with potting compound on the rear side Compact design Degree of protection IP67 available White color available on request Applications Household appliances Medical Equipment
Request a Quote
Description
Description Press-fit mount, secured with potting compound on the rear side Compact design Degree of protection IP67 available White color available on request Applications Household appliances Medical Equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FPG6 is a press-fit mount fuseholder for 5 x 20 mm fuse-links, designed for household and medical equipment applications, with approvals for IEC 60335-1 and IEC 60127-6. It supports solder or quick-connect terminals, has a rated voltage of 250 VAC and 500 V (UL/CSA), and a rated current of 10 A (VDE) or 16 A (UL/CSA). The housing is thermoplastic, black, UL 94V-0 rated, with terminals made of tin-plated copper alloy. It meets IP40 or IP67 protection levels, operates from -40 °C to 85 °C, and complies with RoHS, REACH, China RoHS, CE, and UKCA directives. The unit weighs 5.3 g and fits panels up to 2.5 mm thick.

Datasheet Summary
Powered by GS/AI

The FPG6 is a press-fit mount fuseholder for 5 x 20 mm fuse-links, designed for household and medical equipment applications, with approvals for IEC 60335-1 and IEC 60127-6. It supports solder or quick-connect terminals, has a rated voltage of 250 VAC and 500 V (UL/CSA), and a rated current of 10 A (VDE) or 16 A (UL/CSA). The housing is thermoplastic, black, UL 94V-0 rated, with terminals made of tin-plated copper alloy. It meets IP40 or IP67 protection levels, operates from -40 °C to 85 °C, and complies with RoHS, REACH, China RoHS, CE, and UKCA directives. The unit weighs 5.3 g and fits panels up to 2.5 mm thick.

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, Press, IEC 60335-1 - FPG6 - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, Press, IEC 60335-1
FPG6
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, Press, IEC 60335-1 FPG6
Description Press-fit mount, secured with potting compound on the rear side Compact design Degree of protection IP67 available White color available on request Applications Household appliances Medical Equipment

Description

  • Press-fit mount, secured with potting compound on the rear side
  • Compact design
  • Degree of protection IP67 available
  • White color available on request

Applications

  • Household appliances
  • Medical Equipment
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FPG6
Product Name Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, Press, IEC 60335-1
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 500 volts
Mounting Panel Mount; Panel mount, Front Side
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Fingergrip - FEU (Grip) - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 to 600 volts
View Details