SCHURTER Inc Clip, 5 x 20 mm, Version 2 231828

Description
Description Through hole mounting
Request a Quote Datasheet
Description
Description Through hole mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, 5 x 20 mm, Version 2 - 231828 - SCHURTER Inc
Santa Rosa, CA, United States
Clip, 5 x 20 mm, Version 2
231828
Clip, 5 x 20 mm, Version 2 231828
Description Through hole mounting

Description

  • Through hole mounting
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number 231828
Product Name Clip, 5 x 20 mm, Version 2
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3271-ND - DigiKey
Specs
Rated Operating Voltage 1500 volts
Mounting Fuse Clip; Chassis Mount
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, vertical - FUA - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
View Details