FMS (125V) is a through-hole mount fuseholder designed for microfuses, rated at 125 V AC and 5 A per UL/CSA, with a vertical orientation and solder terminal connections. It features a black thermoplastic socket rated UL 94V-0 and silver-plated copper alloy terminals, supporting wave soldering at 245 °C for 3 seconds and withstanding soldering heat up to 260 °C for 10 seconds. The operating temperature range is -40 °C to 85 °C, compliant with climatic category 40/085/21. The unit measures 8.3 mm in length and has a contact resistance of ≤10 mΩ at 100 mA. It complies with UL 4248-1, CSA C22.2 No. 4248.1, IEC/UL 62368-1, and carries CE, UKCA, RoHS, China RoHS, and REACH declarations. Unit weight is 0.37 g, supplied in plastic bags of 100 pieces.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | FMS (125V) |
| Product Name | Fuseholder Open Design, Holder for MSF 125, vertical, THT |
| Normal Operating Current | 5 amps |