SCHURTER Inc Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount 3101.002

Description
10 A , 250 V , Thermoplastic , Type FPG2 Fuse Holders Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight. –40 °C to +85 °C ambient air temperature, and 1.2 Nm (Max.) Torque.
Datasheet
Description
10 A , 250 V , Thermoplastic , Type FPG2 Fuse Holders Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight. –40 °C to +85 °C ambient air temperature, and 1.2 Nm (Max.) Torque.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount - 70160238 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount
70160238
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount 70160238
10 A , 250 V , Thermoplastic , Type FPG2 Fuse Holders Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight. –40 °C to +85 °C ambient air temperature, and 1.2 Nm (Max.) Torque.

10 A , 250 V , Thermoplastic , Type FPG2 Fuse Holders
Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconnect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.
–40 °C to +85 °C ambient air temperature, and 1.2 Nm (Max.) Torque.

Supplier's Site
Fuse Holder, 5Mm X 20Mm, Panel Mount; Fuse Holder Type Schurter - 01C8322 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5Mm X 20Mm, Panel Mount; Fuse Holder Type Schurter
01C8322
Fuse Holder, 5Mm X 20Mm, Panel Mount; Fuse Holder Type Schurter 01C8322
FUSE HOLDER, 5MM X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:FPG2 Series; Voltage Rating VAC:400V RoHS Compliant: Yes

FUSE HOLDER, 5MM X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:FPG2 Series; Voltage Rating VAC:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 70160238 01C8322
Product Name Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount Fuse Holder, 5Mm X 20Mm, Panel Mount; Fuse Holder Type Schurter
Normal Operating Current 10 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0559-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details