SCHURTER Inc Inline Fuseholder, 5x20 / 6.3x32 mm FDI

Description
Description Inline Fuseholder Applications Automotive applications/afterma rket Audio aftermarket Lighting aftermarket
Request a Quote
Description
Description Inline Fuseholder Applications Automotive applications/afterma rket Audio aftermarket Lighting aftermarket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Inline Fuseholder from SCHURTER Inc. is designed to accommodate fuse links of 5x20 mm and 6.3x32 mm sizes. It operates at a rated voltage of 32 VAC and 32 VDC, with a maximum current rating of 6.3 A and power acceptance of 2.5 W at 23 °C. The product features wire leads suitable for 14-18 AWG terminals and is constructed from thermoplastic materials with a UL 94V-0 rating for the socket and tin-plated brass for the terminals. It has a degree of protection rated at IP40 and can operate in ambient temperatures ranging from -40 °C to +85 °C. The fuseholder is suitable for automotive, audio, and lighting aftermarket applications and complies with various international standards, including CE and RoHS directives. It is available in bulk packaging of 50 pieces.

Datasheet Summary
Powered by GS/AI

The Inline Fuseholder from SCHURTER Inc. is designed to accommodate fuse links of 5x20 mm and 6.3x32 mm sizes. It operates at a rated voltage of 32 VAC and 32 VDC, with a maximum current rating of 6.3 A and power acceptance of 2.5 W at 23 °C. The product features wire leads suitable for 14-18 AWG terminals and is constructed from thermoplastic materials with a UL 94V-0 rating for the socket and tin-plated brass for the terminals. It has a degree of protection rated at IP40 and can operate in ambient temperatures ranging from -40 °C to +85 °C. The fuseholder is suitable for automotive, audio, and lighting aftermarket applications and complies with various international standards, including CE and RoHS directives. It is available in bulk packaging of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
Inline Fuseholder, 5x20 / 6.3x32 mm - FDI - SCHURTER Inc
Santa Rosa, CA, United States
Inline Fuseholder, 5x20 / 6.3x32 mm
FDI
Inline Fuseholder, 5x20 / 6.3x32 mm FDI
Description Inline Fuseholder Applications Automotive applications/afterma rket Audio aftermarket Lighting aftermarket

Description

  • Inline Fuseholder

Applications

  • Automotive applications/aftermarket
  • Audio aftermarket
  • Lighting aftermarket
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FDI
Product Name Inline Fuseholder, 5x20 / 6.3x32 mm
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 32 volts
Mounting In-Line Mount; In-line
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1728-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Hldr, Fuse; 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Panel Mount; Screw - 70160278 - Allied Electronics, Inc.
Specs
Normal Operating Current 16 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details