SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, horizontal, PC3, medical FBS2

Description
Description Shocksafe category PC3 Captive Fuse-Carrier, Slotted or Fingergrip Applications Medical Equipment
Request a Quote
Description
Description Shocksafe category PC3 Captive Fuse-Carrier, Slotted or Fingergrip Applications Medical Equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shock-Safe Fuseholder FBS2 from SCHURTER Inc. is designed for use with 5 x 20 mm fuse-links and features a horizontal mounting configuration with options for a slotted cap or fingergrip. It is categorized as Shock-Safe PC3, making it suitable for medical equipment applications. The fuseholder supports a rated voltage of 250 VAC and a rated current of 6.3 A (VDE) or 10 A (UL/CSA). It is constructed from thermoplastic material with a UL 94V-0 rating and has solder terminals for PCB mounting. The product operates effectively in ambient temperatures ranging from -40 °C to 85 °C and has a degree of protection rated at IP40. Compliance with various international standards, including IEC 60601-1 for medical electrical equipment, ensures its reliability in critical applications. The FBS2 is available in bulk packaging of 100 pieces.

Datasheet Summary
Powered by GS/AI

The Shock-Safe Fuseholder FBS2 from SCHURTER Inc. is designed for use with 5 x 20 mm fuse-links and features a horizontal mounting configuration with options for a slotted cap or fingergrip. It is categorized as Shock-Safe PC3, making it suitable for medical equipment applications. The fuseholder supports a rated voltage of 250 VAC and a rated current of 6.3 A (VDE) or 10 A (UL/CSA). It is constructed from thermoplastic material with a UL 94V-0 rating and has solder terminals for PCB mounting. The product operates effectively in ambient temperatures ranging from -40 °C to 85 °C and has a degree of protection rated at IP40. Compliance with various international standards, including IEC 60601-1 for medical electrical equipment, ensures its reliability in critical applications. The FBS2 is available in bulk packaging of 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, horizontal, PC3, medical - FBS2 - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, horizontal, PC3, medical
FBS2
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, horizontal, PC3, medical FBS2
Description Shocksafe category PC3 Captive Fuse-Carrier, Slotted or Fingergrip Applications Medical Equipment

Description

  • Shocksafe category PC3
  • Captive Fuse-Carrier, Slotted or Fingergrip

Applications

  • Medical Equipment
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FBS2
Product Name Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, horizontal, PC3, medical
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 10 amps
Rated Operating Voltage 250 volts
Mounting PC Mount; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-4648-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details
Fuse Drawer; 5 x 20 mm; 1 pole; Fingergrip and Extra-Safe - 70080761 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details