FAS -- SHOCK-SAFE FUSEHOLDER, 5 X 20 MM, FINGERGRIP, HORIZONTAL, PC1
SCHURTER Inc
Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, horizontal, PC1
FAS
Description
Description
Shocksafe Category PC1
Request a Quote
Email Supplier
Datasheet
Description
Description
Shocksafe Category PC1
Request a Quote
Email Supplier
Datasheet
Suppliers
Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, horizontal, PC1
FAS
Description
Shocksafe Category PC1
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
FAS |
|
Product Name
|
Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, horizontal, PC1 |
|
Standard Fuse Size Accomodated
|
5mm x 20mm
|
|
Normal Operating Current
|
6.3 to 10 amps
|
|
Rated Operating Voltage
|
250 volts
|
|
Mounting
|
PC Mount; PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Normal Operating Current
20 amps
Rated Operating Voltage
250 volts
View Details
Standard Fuse Size Accomodated
5mm x 20mm; Other; (5 x 20mm)
View Details
2 suppliers
Normal Operating Current
6.3 amps
Rated Operating Voltage
250 volts
View Details