SCHURTER Inc IEC Appliance Inlet C14 with Line Switch 2-pole, Fuseholder 1- or 2-pole, for PCB mounting, DD21

Description
Description Panel mount: Screw-on mounting on PCB/Panel backside with screws M3 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. PCB terminals With cover on rear-side Characteristics Ultra-compact design. Ideal for low profile designs All single elements are already wired For added safety "Extra-Safe" fuse drawers are available Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Other rocker marking Line switch 1-pole Protection class II, 70°C Without cover Version with 180° rotated Line Switch
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting on PCB/Panel backside with screws M3 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. PCB terminals With cover on rear-side Characteristics Ultra-compact design. Ideal for low profile designs All single elements are already wired For added safety "Extra-Safe" fuse drawers are available Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Other rocker marking Line switch 1-pole Protection class II, 70°C Without cover Version with 180° rotated Line Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Line Switch 2-pole, Fuseholder 1- or 2-pole, for PCB mounting, - DD21 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Line Switch 2-pole, Fuseholder 1- or 2-pole, for PCB mounting,
DD21
IEC Appliance Inlet C14 with Line Switch 2-pole, Fuseholder 1- or 2-pole, for PCB mounting, DD21
Description Panel mount: Screw-on mounting on PCB/Panel backside with screws M3 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. PCB terminals With cover on rear-side Characteristics Ultra-compact design. Ideal for low profile designs All single elements are already wired For added safety "Extra-Safe" fuse drawers are available Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Other rocker marking Line switch 1-pole Protection class II, 70°C Without cover Version with 180° rotated Line Switch

Description

  • Panel mount: Screw-on mounting on PCB/Panel backside with screws M3
  • 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole
  • V-Lock notch standard
  • Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
  • PCB terminals
  • With cover on rear-side

Characteristics

  • Ultra-compact design. Ideal for low profile designs
  • All single elements are already wired
  • For added safety "Extra-Safe" fuse drawers are available
  • Ideal for application with high transient loads
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Fuse drawer 1-pole, plus spare fuse case
  • Fuse drawer 2-pole, with shorting bar
  • Other rocker marking
  • Line switch 1-pole
  • Protection class II, 70°C
  • Without cover
  • Version with 180° rotated Line Switch
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number DD21
Product Name IEC Appliance Inlet C14 with Line Switch 2-pole, Fuseholder 1- or 2-pole, for PCB mounting,
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; PCB; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2124-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
IEC Plug E, Cord Connector (Rewireable), Straight - 9009 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
AC Power Entry Modules - 4303.0064 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2095-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers