SCHURTER Inc IEC Plug 400 VDC, Rewireable, Straight, max. Cable Diameter 9.2 mm GP21

Description
Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot plug rated for disconnecting under loads up to 2.6 kW Ideal for compact PDU applications with an operating temperature up to 105 °C
Request a Quote Datasheet
Description
Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot plug rated for disconnecting under loads up to 2.6 kW Ideal for compact PDU applications with an operating temperature up to 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Plug 400 VDC, Rewireable, Straight, max. Cable Diameter 9.2 mm - GP21 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Plug 400 VDC, Rewireable, Straight, max. Cable Diameter 9.2 mm
GP21
IEC Plug 400 VDC, Rewireable, Straight, max. Cable Diameter 9.2 mm GP21
Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot plug rated for disconnecting under loads up to 2.6 kW Ideal for compact PDU applications with an operating temperature up to 105 °C

Description

  • Plug (rewireable): Screw-on mounting
  • Plug,, Protection class I
  • Wire size 0.75-1.5mm², 18AWG-16AWG
  • Cable diameter 6.4 - 9.2 mm

Unique Selling Proposition

  • Standard form acc. to IEC TS 62735-1
  • Hot plug rated for disconnecting under loads up to 2.6 kW
  • Ideal for compact PDU applications with an operating temperature up to 105 °C
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number GP21
Product Name IEC Plug 400 VDC, Rewireable, Straight, max. Cable Diameter 9.2 mm
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Cable; Screw-on mount
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C14 with Filter,
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
AC Power Entry Modules - 3-104-307 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 3-104-044 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Snap-In
View Details
AC Power Entry Modules - 4301.5053 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details