SCHURTER Inc Heavy Duty Fuse Clip, Screw, 1.5Kv, 32A; Fuse Holder Type Schurter 751.0503

Description
HEAVY DUTY FUSE CLIP, SCREW, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY FUSE CLIP, SCREW, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Fuse Clip, Screw, 1.5Kv, 32A; Fuse Holder Type Schurter - 78Y4402 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Fuse Clip, Screw, 1.5Kv, 32A; Fuse Holder Type Schurter
78Y4402
Heavy Duty Fuse Clip, Screw, 1.5Kv, 32A; Fuse Holder Type Schurter 78Y4402
HEAVY DUTY FUSE CLIP, SCREW, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes

HEAVY DUTY FUSE CLIP, SCREW, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 78Y4402
Product Name Heavy Duty Fuse Clip, Screw, 1.5Kv, 32A; Fuse Holder Type Schurter
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Inserter/Extractor with Cover Function for 10.3x38 mm Fuses in Clips - ESO 10.3x38 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated Other; (10.3 mm x 38 mm)
Mounting Fuse Clip; Plug-in assembly
Approvals / Ratings UL; CSA; IEC
View Details
5mm Low Profile SMT Holder - 4528TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Street Lighting Fuse Boxes - 746530-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 2773913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details