SCHURTER Inc IEC Appliance Inlet C18, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal 6102-5

Description
Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class II Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13 For use in unattended household appliances according to IEC 60335-1 Other versions on request Other panel thickness
Request a Quote Datasheet
Description
Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class II Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13 For use in unattended household appliances according to IEC 60335-1 Other versions on request Other panel thickness
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C18, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal - 6102-5 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C18, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal
6102-5
IEC Appliance Inlet C18, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal 6102-5
Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class II Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13 For use in unattended household appliances according to IEC 60335-1 Other versions on request Other panel thickness

Description

  • Panel mount: Snap-in version front side
  • 1 Function:
  • Appliance Inlet, Pin temperature 70 °C, Protection class II
  • Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply
  • Solder / Quick Connect

Unique Selling Proposition

  • Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit
  • The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13
  • For use in unattended household appliances according to IEC 60335-1

Other versions on request

  • Other panel thickness
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6102-5
Product Name IEC Appliance Inlet C18, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-109-943 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
IEC Appliance Inlet C14 with Circuit Breaker TA35 2-pole - 6135 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6902-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
IEC Plug 400 VDC, Rewireable, Straight, max. Cable Diameter 9.2 mm - GP21 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details