SCHURTER Inc Power Cord, Cee 7/7 Plug -Iec C13, 5M; Connector To Connector Schurter 6051.2153

Description
POWER CORD, CEE 7/7 PLUG -IEC C13, 5M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, CEE 7/7 PLUG -IEC C13, 5M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug -Iec C13, 5M; Connector To Connector Schurter - 29Y3323 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug -Iec C13, 5M; Connector To Connector Schurter
29Y3323
Power Cord, Cee 7/7 Plug -Iec C13, 5M; Connector To Connector Schurter 29Y3323
POWER CORD, CEE 7/7 PLUG -IEC C13, 5M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG -IEC C13, 5M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 29Y3323
Product Name Power Cord, Cee 7/7 Plug -Iec C13, 5M; Connector To Connector Schurter
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820075-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 1.96 inch (49.78 mm)
View Details
United Kingdom/Ireland 10A Power Cord - 86240310 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 3-102-501 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details