SCHURTER Inc Cord Sets 2.5 A, North America, Black, 4.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black 6010.5278

Description
Description 1 Function: Power Supply Cord Protection class II Pin temperature 70 °C custom specific versions on request
Request a Quote Datasheet
Description
Description 1 Function: Power Supply Cord Protection class II Pin temperature 70 °C custom specific versions on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Sets 2.5 A, North America, Black, 4.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black - 6010.5278 - SCHURTER Inc
Santa Rosa, CA, United States
Cord Sets 2.5 A, North America, Black, 4.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black
6010.5278
Cord Sets 2.5 A, North America, Black, 4.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black 6010.5278
Description 1 Function: Power Supply Cord Protection class II Pin temperature 70 °C custom specific versions on request

Description

  • 1 Function:
  • Power Supply Cord
  • Protection class II
  • Pin temperature 70 °C
  • custom specific versions on request
Supplier's Site Datasheet
Power Cords - 8702228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
8702228
Power Cords 8702228
Schurter 6010.5278 Power Cord

Schurter 6010.5278 Power Cord

Supplier's Site

Technical Specifications

  SCHURTER Inc RS Components, Ltd.
Product Category AC Power Cords AC Power Cords
Product Number 6010.5278 8702228
Product Name Cord Sets 2.5 A, North America, Black, 4.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black Power Cords
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); Csa, ul
Cord Length 157 inch (4000 mm) 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
Rated Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Japan, V-Lock cord retaining, 2.0 m, Connector C17, VCTF 2x1.25, black - 3-146-746 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter - 03K4998 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 125 volts
View Details
Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered - 4741 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Jacket Material

Thermoplastic, black, UL 94V-0

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
View Details
VAC13KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C13, SJT 3x18 AWG, white - 6051.2095 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, white

View Details