SCHURTER Inc Power Cords 6051.2032

Description
Schurter 6051.2032 Power Cord
Request a Quote Datasheet
Description
Schurter 6051.2032 Power Cord
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cords - 8920671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
8920671
Power Cords 8920671
Schurter 6051.2032 Power Cord

Schurter 6051.2032 Power Cord

Supplier's Site
Power Cords - 1738113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
1738113
Power Cords 1738113
Schurter 6051.2032 Power Cord

Schurter 6051.2032 Power Cord

Supplier's Site
Power Cord, Iec C13-Gb2099, 2M, 250Vac; Connector Type A Schurter - 75T5618 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Gb2099, 2M, 250Vac; Connector Type A Schurter
75T5618
Power Cord, Iec C13-Gb2099, 2M, 250Vac; Connector Type A Schurter 75T5618
POWER CORD, IEC C13-GB2099, 2M, 250VAC; Connector Type A:Mains Plug, China; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC C13-GB2099, 2M, 250VAC; Connector Type A:Mains Plug, China; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords AC Power Cords
Product Number 8920671 1738113 75T5618
Product Name Power Cords Power Cords Power Cord, Iec C13-Gb2099, 2M, 250Vac; Connector Type A Schurter
Cord Color Black Black
Approvals RoHS RoHS RoHS
Male End Type C13, iec C13, iec
Female End Type IEC-320-C13; Chinese plug, gb 2099 IEC-320-C13; Gb 2099
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 823472-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 135 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details