SCHURTER Inc Circuit Breakers 4404.0061

Description
Circuit Breaker Thermal 12A 240V AC 48V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 12A 240V AC 48V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-4838-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-4838-ND
Circuit Breakers 486-4838-ND
Circuit Breaker Thermal 12A 240V AC 48V DC Push to Reset Panel Mount

Circuit Breaker Thermal 12A 240V AC 48V DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Circuit Breaker, 1 Pole, 12A; Product Range Schurter - 67M8957 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 12A; Product Range Schurter
67M8957
Thermal Circuit Breaker, 1 Pole, 12A; Product Range Schurter 67M8957
THERMAL CIRCUIT BREAKER, 1 POLE, 12A; Product Range:T9-611 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 12A; Product Range:T9-611 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-4838-ND 67M8957
Product Name Circuit Breakers Thermal Circuit Breaker, 1 Pole, 12A; Product Range Schurter
Rated Current 12 amps 12 amps
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU15M - Powell Electronics, Inc.
Specs
Rated Current 15 amps
View Details
Circuit Breakers - T12-211SNR-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details