SCHURTER Inc Circuit Breakers 3-128-204

Description
Circuit Breaker Thermal 20A 277V AC 32V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 20A 277V AC 32V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-3-128-204-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3-128-204-ND
Circuit Breakers 486-3-128-204-ND
Circuit Breaker Thermal 20A 277V AC 32V DC Rocker Panel Mount

Circuit Breaker Thermal 20A 277V AC 32V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Breakers - 2215592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215592
Thermal Breakers 2215592
Schurter 3-128-204 Circuit Breaker

Schurter 3-128-204 Circuit Breaker

Supplier's Site
Thermal Breakers - 2215593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215593
Thermal Breakers 2215593
Schurter 3-128-204 Circuit Breaker

Schurter 3-128-204 Circuit Breaker

Supplier's Site
Thermal Ckt Breaker, 20A, 1P, Panel; Product Range Schurter - 31AJ4270 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 20A, 1P, Panel; Product Range Schurter
31AJ4270
Thermal Ckt Breaker, 20A, 1P, Panel; Product Range Schurter 31AJ4270
THERMAL CKT BREAKER, 20A, 1P, PANEL; Product Range:TA36 Rocker Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 20A, 1P, PANEL; Product Range:TA36 Rocker Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 486-3-128-204-ND 2215592 31AJ4270
Product Name Circuit Breakers Thermal Breakers Thermal Ckt Breaker, 20A, 1P, Panel; Product Range Schurter
Rated Current 20 amps 20 amps 20 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1423673-9 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Electronic circuit breaker - 787-1664/000-080 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - 486-2948-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps
View Details
4 suppliers