SCHURTER Inc Fuse Holder, 5 X 20Mm, Module; Product Range Schurter 4305.0021

Description
FUSE HOLDER, 5 X 20MM, MODULE; Product Range:Fusedrawer 1 Series; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5 X 20MM, MODULE; Product Range:Fusedrawer 1 Series; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Module; Product Range Schurter - 88K1408 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Module; Product Range Schurter
88K1408
Fuse Holder, 5 X 20Mm, Module; Product Range Schurter 88K1408
FUSE HOLDER, 5 X 20MM, MODULE; Product Range:Fusedrawer 1 Series; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, MODULE; Product Range:Fusedrawer 1 Series; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 88K1408
Product Name Fuse Holder, 5 X 20Mm, Module; Product Range Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-117 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - 36-3550-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
2 suppliers