SCHURTER Inc Fuse Holder, 6.3 X 32Mm, Module; Product Range Schurter 4303.2912

Description
FUSE HOLDER, 6.3 X 32MM, MODULE; Product Range:Fusedrawer 3 Series; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size:6.35 x 31.8mm; Fuse Size Held:1/4" x 1-1/4"; Fuse Size Metric:6.3mm x 32mm; No. of Fuses:2Fuses RoHS Compliant: Yes
Description
FUSE HOLDER, 6.3 X 32MM, MODULE; Product Range:Fusedrawer 3 Series; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size:6.35 x 31.8mm; Fuse Size Held:1/4" x 1-1/4"; Fuse Size Metric:6.3mm x 32mm; No. of Fuses:2Fuses RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse Holder, 6.3 x 32mm, Module from Schurter is designed for use with cartridge fuses sized 6.35mm x 31.8mm (1/4" x 1-1/4"). It accommodates up to two fuses and is compliant with RoHS standards. This product is suitable for applications requiring reliable fuse protection in compact spaces. The holder is part of the Fusedrawer 3 Series, which is known for its integration of multiple functions, potentially reducing panel space and assembly time. The fuse holder is designed for PCB mounting and features a robust construction that ensures durability and resistance to vibration.

Datasheet Summary
Powered by GS/AI

The Fuse Holder, 6.3 x 32mm, Module from Schurter is designed for use with cartridge fuses sized 6.35mm x 31.8mm (1/4" x 1-1/4"). It accommodates up to two fuses and is compliant with RoHS standards. This product is suitable for applications requiring reliable fuse protection in compact spaces. The holder is part of the Fusedrawer 3 Series, which is known for its integration of multiple functions, potentially reducing panel space and assembly time. The fuse holder is designed for PCB mounting and features a robust construction that ensures durability and resistance to vibration.

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Module; Product Range Schurter - 84F815 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Module; Product Range Schurter
84F815
Fuse Holder, 6.3 X 32Mm, Module; Product Range Schurter 84F815
FUSE HOLDER, 6.3 X 32MM, MODULE; Product Range:Fusedrawer 3 Series; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size:6.35 x 31.8mm; Fuse Size Held:1/4" x 1-1/4"; Fuse Size Metric:6.3mm x 32mm; No. of Fuses:2Fuses RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, MODULE; Product Range:Fusedrawer 3 Series; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size:6.35 x 31.8mm; Fuse Size Held:1/4" x 1-1/4"; Fuse Size Metric:6.3mm x 32mm; No. of Fuses:2Fuses RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole with shorting bar in neutral, fingertip gr - 70080674 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole with shorting bar in neutral, fingertip gr
70080674
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole with shorting bar in neutral, fingertip gr 70080674
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers

H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency

  • Product type fingergrip and extra-safe
    The power entry modules used for the fuses holders and fuse drawers
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 84F815 70080674
Product Name Fuse Holder, 6.3 X 32Mm, Module; Product Range Schurter Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole with shorting bar in neutral, fingertip gr
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap / Fingergrip, Snap-in stepless - FUS - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 32 amps
Rated Operating Voltage 500 to 600 volts
View Details
Fuse Holders - 2846489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 30 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Fuse Holder - 4727317 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - CS0617-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details