SCHURTER Inc Fuse Drawer, 6.3X32Mm, Power Entry Module; Fuse Holder Type Schurter 4303.2906

Description
FUSE DRAWER, 6.3X32MM, POWER ENTRY MODULE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:KEC Series; Voltage Rating VAC:250VRoHS Compliant: Yes
Description
FUSE DRAWER, 6.3X32MM, POWER ENTRY MODULE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:KEC Series; Voltage Rating VAC:250VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse Drawer, 6.3x32mm, Power Entry Module is designed for use with fuse links of the same size and is suitable for applications requiring a fuse holder. It features a snap-in, rear mounting design and is approved for use with power entry modules. This product includes a voltage selector insert, allowing for flexibility in voltage ratings, which can accommodate various configurations. The fuse drawer meets the medical standard IEC/EN 60601-1 and is also suitable for equipment compliant with IEC/UL 60950. It is available in multiple versions to cater to different voltage requirements. The packaging unit consists of 50 pieces, making it suitable for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The Fuse Drawer, 6.3x32mm, Power Entry Module is designed for use with fuse links of the same size and is suitable for applications requiring a fuse holder. It features a snap-in, rear mounting design and is approved for use with power entry modules. This product includes a voltage selector insert, allowing for flexibility in voltage ratings, which can accommodate various configurations. The fuse drawer meets the medical standard IEC/EN 60601-1 and is also suitable for equipment compliant with IEC/UL 60950. It is available in multiple versions to cater to different voltage requirements. The packaging unit consists of 50 pieces, making it suitable for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Fuse Drawer, 6.3X32Mm, Power Entry Module; Fuse Holder Type Schurter - 24B181 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Drawer, 6.3X32Mm, Power Entry Module; Fuse Holder Type Schurter
24B181
Fuse Drawer, 6.3X32Mm, Power Entry Module; Fuse Holder Type Schurter 24B181
FUSE DRAWER, 6.3X32MM, POWER ENTRY MODULE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:KEC Series; Voltage Rating VAC:250VRoHS Compliant: Yes

FUSE DRAWER, 6.3X32MM, POWER ENTRY MODULE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:KEC Series; Voltage Rating VAC:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 24B181
Product Name Fuse Drawer, 6.3X32Mm, Power Entry Module; Fuse Holder Type Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clip, 5 x 20 mm, UR, Cover - OG (Clip) 5x20 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 500 volts
View Details
Fuse Holder - 334179 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Fuses Fuse Holders/Fuse Bases - VSCR002 -  - VICFUSE
Specs
Normal Operating Current 1200 amps
Rated Operating Voltage 1500 volts
Approvals / Ratings UL
View Details