SCHURTER Inc Fuse Holders 4301.1407

Description
Fuse Drawer KEA,1P 10A Extra Safe
Request a Quote
Description
Fuse Drawer KEA,1P 10A Extra Safe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 7897854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7897854
Fuse Holders 7897854
Fuse Drawer KEA,1P 10A Extra Safe

Fuse Drawer KEA,1P 10A Extra Safe

Supplier's Site
Fuse Drawer; 5 x 20 mm; 1; Extra safe - 70080741 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Drawer; 5 x 20 mm; 1; Extra safe
70080741
Fuse Drawer; 5 x 20 mm; 1; Extra safe 70080741
Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 7897854 70080741
Product Name Fuse Holders Fuse Drawer; 5 x 20 mm; 1; Extra safe
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-206H Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuseholders - 486-1739-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
1 Pole Fuse Holder - 1492-FB1J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers