SCHURTER Inc Fuse Holders 3101.0110

Description
FH;5x20mm;10 A;250V;
Request a Quote Datasheet
Description
FH;5x20mm;10 A;250V;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 8674359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8674359
Fuse Holders 8674359
FH;5x20mm;10 A;250V;

FH;5x20mm;10 A;250V;

Supplier's Site
Fuseholders - 486-2057-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-2057-ND
Fuseholders 486-2057-ND
Fuse Holder 16A 400V 1 Circuit Cartridge Panel Mount

Fuse Holder 16A 400V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 8674359 486-2057-ND
Product Name Fuse Holders Fuseholders
Operating Temperature -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 552728-000 - TE Connectivity
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Clip, 10.3 x 38 mm, 20A (UL) - 231660 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated Other; (10.3 mm x 38 mm)
Normal Operating Current 20 amps
Mounting Fuse Clip; PC Mount; PCB
View Details