SCHURTER Inc Fuse Holder Type Schurter 3101.0050.

Description
Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:MSM LA CS 19 Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:MSM LA CS 19 Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder Type Schurter - 15AC5510 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder Type Schurter
15AC5510
Fuse Holder Type Schurter 15AC5510
Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:MSM LA CS 19 Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:MSM LA CS 19 Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 15AC5510
Product Name Fuse Holder Type Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Inserter/Extractor with Cover Function for 10.3x38 mm Fuses in Clips - ESO 10.3x38 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated Other; (10.3 mm x 38 mm)
Mounting Fuse Clip; Plug-in assembly
Approvals / Ratings UL; CSA; IEC
View Details
Street Lighting Fuse Boxes - 681012-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 338417 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details