SCHURTER Inc Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 31.8201

Description
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 96F8317 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
96F8317
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 96F8317
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 96F8317
Product Name Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920211 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-4648-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details
Fuse Holders - 2773922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details