SCHURTER Inc Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Quick Connect 31.1706

Description
Mounting Style Panel mount, Thermoplastic, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The fuse holder has –40 °C to +85 °C allowable ambient air temperatures, 5 Milliohms contact resistance, >103 Megohms insulation resistance and 1.2 Nm (Max.) Torque.
Description
Mounting Style Panel mount, Thermoplastic, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The fuse holder has –40 °C to +85 °C allowable ambient air temperatures, 5 Milliohms contact resistance, >103 Megohms insulation resistance and 1.2 Nm (Max.) Torque.

Suppliers

Company
Product
Description
Supplier Links
Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Quick Connect - 70160255 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Quick Connect
70160255
Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Quick Connect 70160255
Mounting Style Panel mount, Thermoplastic, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The fuse holder has –40 °C to +85 °C allowable ambient air temperatures, 5 Milliohms contact resistance, >103 Megohms insulation resistance and 1.2 Nm (Max.) Torque.

Mounting Style Panel mount, Thermoplastic, Fuse Holders
Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.
The fuse holder has –40 °C to +85 °C allowable ambient air temperatures, 5 Milliohms contact resistance, >103 Megohms insulation resistance and 1.2 Nm (Max.) Torque.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70160255
Product Name Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Quick Connect
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 1/4 x 1-1/4 in.; 2; Fuse Drawer; For power entry modules; - 70080681 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Street Lighting Fuse Boxes - 592520-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
1 Pole Fuse Holder - 1492-FB1M30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Auto Fuses Auto fuse clips - VF-116 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details