SCHURTER Inc Fuseholder; 250 V; 10 A; Thermoplastic;FAC; Tin Plated; PCB Mount; Fuse Holder 31.3822

Description
Fuseholder Type FAC Vertical Shock safe Category PC2 Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.
Datasheet
Description
Fuseholder Type FAC Vertical Shock safe Category PC2 Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; 250 V; 10 A; Thermoplastic;FAC; Tin Plated; PCB Mount; Fuse Holder - 70160268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 250 V; 10 A; Thermoplastic;FAC; Tin Plated; PCB Mount; Fuse Holder
70160268
Fuseholder; 250 V; 10 A; Thermoplastic;FAC; Tin Plated; PCB Mount; Fuse Holder 70160268
Fuseholder Type FAC Vertical Shock safe Category PC2 Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.

Fuseholder Type FAC Vertical Shock safe Category PC2
Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.

Supplier's Site
Fuse Holder - 526594 - Radwell International
Willingboro, NJ, United States
Fuse Holder
526594
Fuse Holder 526594
FUSE HOLDER, 6.3 X 32 MM, 10 AMP, 250 V, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 6.3 X 32 MM, 10 AMP, 250 V, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter - 23B4840 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter
23B4840
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter 23B4840
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAC Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 70160268 526594 23B4840
Product Name Fuseholder; 250 V; 10 A; Thermoplastic;FAC; Tin Plated; PCB Mount; Fuse Holder Fuse Holder Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 2295 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - HTB-36I Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Fuseholders - CCM1715-ND - DigiKey
TE Connectivity
Specs
Mounting Chassis Mount
View Details
2 suppliers