SCHURTER Inc Hldr, Fuse; 5 x 20 mm, 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Solder 31.2303

Description
Front Side Fixing Nut Fastening Shocksafe Category PC2 for High Current, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The suitable for equipment with protection classes I and II according to IEC 60536.
Description
Front Side Fixing Nut Fastening Shocksafe Category PC2 for High Current, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The suitable for equipment with protection classes I and II according to IEC 60536.

Suppliers

Company
Product
Description
Supplier Links
Hldr, Fuse; 5 x 20 mm, 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Solder - 70160272 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Fuse; 5 x 20 mm, 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Solder
70160272
Hldr, Fuse; 5 x 20 mm, 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Solder 70160272
Front Side Fixing Nut Fastening Shocksafe Category PC2 for High Current, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The suitable for equipment with protection classes I and II according to IEC 60536.

Front Side Fixing Nut Fastening Shocksafe Category PC2 for High Current, Fuse Holders
Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.
The suitable for equipment with protection classes I and II according to IEC 60536.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70160272
Product Name Hldr, Fuse; 5 x 20 mm, 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Solder
Normal Operating Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 6.3 x 32 mm, Slotted Cap, Snap-in - FXP - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 25 to 45 amps
Rated Operating Voltage 500 to 600 volts
View Details
Fuse Holders - 563756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature 59 to 86 F (15 to 30 C)
View Details
Fuseholders - 36-3550-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
2 suppliers
Fuse Holder - 339885 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details