SCHURTER Inc Feu Socket 5X20/6.3X32 Ip 40; Fuse Holder Type Schurter 31.1693

Description
FEU SOCKET 5X20/6.3X32 IP 40; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/5" x 4/5", 1/4" x 1-1/4", 5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Voltage Rating VAC:250VRoHS Compliant: Yes
Datasheet
Description
FEU SOCKET 5X20/6.3X32 IP 40; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/5" x 4/5", 1/4" x 1-1/4", 5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Voltage Rating VAC:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feu Socket 5X20/6.3X32 Ip 40; Fuse Holder Type Schurter - 63J8598 - Newark, An Avnet Company
Chicago, IL, United States
Feu Socket 5X20/6.3X32 Ip 40; Fuse Holder Type Schurter
63J8598
Feu Socket 5X20/6.3X32 Ip 40; Fuse Holder Type Schurter 63J8598
FEU SOCKET 5X20/6.3X32 IP 40; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/5" x 4/5", 1/4" x 1-1/4", 5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Voltage Rating VAC:250VRoHS Compliant: Yes

FEU SOCKET 5X20/6.3X32 IP 40; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/5" x 4/5", 1/4" x 1-1/4", 5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Voltage Rating VAC:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 63J8598
Product Name Feu Socket 5X20/6.3X32 Ip 40; Fuse Holder Type Schurter
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 8663609 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; CSA; IEC; VDE
Operating Temperature -40 F (-40 C)
View Details
Fuse Holders - 2165345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (F1)
View Details