SCHURTER Inc Fuse Carrier; 6.3 x 32 mm; 10 A; 250 V;Thermoplastic (Socket and Fuse Carrier) 31.1666

Description
Fuse Carrier, 250 V Voltage Rating, Panel Mounting Style, Quick Connect Terminal Type Contact resistance 5 milliohms Fuse carrier material thermoplastic (socket and fuse carrier).
Description
Fuse Carrier, 250 V Voltage Rating, Panel Mounting Style, Quick Connect Terminal Type Contact resistance 5 milliohms Fuse carrier material thermoplastic (socket and fuse carrier).

Suppliers

Company
Product
Description
Supplier Links
Fuse Carrier; 6.3 x 32 mm; 10 A; 250 V;Thermoplastic (Socket and Fuse Carrier) - 70159865 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Carrier; 6.3 x 32 mm; 10 A; 250 V;Thermoplastic (Socket and Fuse Carrier)
70159865
Fuse Carrier; 6.3 x 32 mm; 10 A; 250 V;Thermoplastic (Socket and Fuse Carrier) 70159865
Fuse Carrier, 250 V Voltage Rating, Panel Mounting Style, Quick Connect Terminal Type Contact resistance 5 milliohms Fuse carrier material thermoplastic (socket and fuse carrier).

Fuse Carrier, 250 V Voltage Rating, Panel Mounting Style, Quick Connect Terminal Type

  • Contact resistance 5 milliohms
    Fuse carrier material thermoplastic (socket and fuse carrier).
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70159865
Product Name Fuse Carrier; 6.3 x 32 mm; 10 A; 250 V;Thermoplastic (Socket and Fuse Carrier)
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - ATM-522CY -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details