SCHURTER Inc Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter 31.1653

Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FEU Series; Voltage Rating VDC:-RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FEU Series; Voltage Rating VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter - 93B3562 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter
93B3562
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter 93B3562
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FEU Series; Voltage Rating VDC:-RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FEU Series; Voltage Rating VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 93B3562
Product Name Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder; 10 A; 250, 500 V; FEC; 56.5mm L x 19 mm Dia.; Thermoset - 70160430 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 to 500 volts
Approvals / Ratings UL; CSA; IEC; SEMKO
View Details
Auto Fuses Auto In-line fuse holders - VF-ACZ -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 3721047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse Holder - 334179 - Radwell International
Allen-Bradley / Rockwell Automation
View Details