SCHURTER Inc Fuseholder; 10 A; 250, 500 V; FEC; 56.5mm L x 19 mm Dia.; Thermoset 31.1613

Description
Fuseholders, 10 A Current Rating, 250, 500oltage Rating Bayonet type fuse carrier, slotted or fingergrip Quick-connect terminals 6.3 mm x 0.8 mm Degree of protection IP 40 from front side, according to IEC 60529 Suitable for equipment with protection classes I and II according to IEC 60536 Fuseholder type is FEC. Front side. Fixing nut fastening.
Description
Fuseholders, 10 A Current Rating, 250, 500oltage Rating Bayonet type fuse carrier, slotted or fingergrip Quick-connect terminals 6.3 mm x 0.8 mm Degree of protection IP 40 from front side, according to IEC 60529 Suitable for equipment with protection classes I and II according to IEC 60536 Fuseholder type is FEC. Front side. Fixing nut fastening.

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; 10 A; 250, 500 V; FEC; 56.5mm L x 19 mm Dia.; Thermoset - 70160430 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 10 A; 250, 500 V; FEC; 56.5mm L x 19 mm Dia.; Thermoset
70160430
Fuseholder; 10 A; 250, 500 V; FEC; 56.5mm L x 19 mm Dia.; Thermoset 70160430
Fuseholders, 10 A Current Rating, 250, 500oltage Rating Bayonet type fuse carrier, slotted or fingergrip Quick-connect terminals 6.3 mm x 0.8 mm Degree of protection IP 40 from front side, according to IEC 60529 Suitable for equipment with protection classes I and II according to IEC 60536 Fuseholder type is FEC. Front side. Fixing nut fastening.

Fuseholders, 10 A Current Rating, 250, 500oltage Rating

  • Bayonet type fuse carrier, slotted or fingergrip
  • Quick-connect terminals 6.3 mm x 0.8 mm
  • Degree of protection IP 40 from front side, according to IEC 60529
  • Suitable for equipment with protection classes I and II according to IEC 60536
    Fuseholder type is FEC. Front side. Fixing nut fastening.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70160430
Product Name Fuseholder; 10 A; 250, 500 V; FEC; 56.5mm L x 19 mm Dia.; Thermoset
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 23M1536 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
5AG (13/32) Fuse Cover, PVC - 3566C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
2 Pole Fuse Holder - 1492-FB2J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - 2773922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details