SCHURTER Inc Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter 31.1631

Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FEC Series RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FEC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter - 96B0421 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter
96B0421
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter 96B0421
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FEC Series RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FEC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fuseholder; 10 A; 250, 500 V; FEC; 56.5mm L x 19 mm Dia.; Thermoset - 70160429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 10 A; 250, 500 V; FEC; 56.5mm L x 19 mm Dia.; Thermoset
70160429
Fuseholder; 10 A; 250, 500 V; FEC; 56.5mm L x 19 mm Dia.; Thermoset 70160429
Fuseholders, 10 A Current Rating, 250, 500oltage Rating Bayonet type fuse carrier, slotted or fingergrip Quick-connect terminals 6.3 mm x 0.8 mm Degree of protection IP 40 from front side, according to IEC 60529 Suitable for equipment with protection classes I and II according to IEC 60536 Fuseholder type is FEC. Front side. Fixing nut fastening.

Fuseholders, 10 A Current Rating, 250, 500oltage Rating

  • Bayonet type fuse carrier, slotted or fingergrip
  • Quick-connect terminals 6.3 mm x 0.8 mm
  • Degree of protection IP 40 from front side, according to IEC 60529
  • Suitable for equipment with protection classes I and II according to IEC 60536
    Fuseholder type is FEC. Front side. Fixing nut fastening.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 96B0421 70160429
Product Name Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter Fuseholder; 10 A; 250, 500 V; FEC; 56.5mm L x 19 mm Dia.; Thermoset
Normal Operating Current 20 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 351860-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuseholders - 486-3895-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details