SCHURTER Inc Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter 3101.011

Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG1 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG1 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter - 92F1946 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter
92F1946
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter 92F1946
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG1 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG1 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount - 70159871 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount
70159871
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount 70159871
Panel Mount, 10 A , 250 V , Thermoplastic , Type FPG1 Fuse Holder Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight. 5 Milliohms contact resistance.

Panel Mount, 10 A , 250 V , Thermoplastic , Type FPG1 Fuse Holder
Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconnect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.
5 Milliohms contact resistance.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 92F1946 70159871
Product Name Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 3445563 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers
Fuse Holders - HTB-32I Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - 552728-000 - TE Connectivity
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
1 Pole Fuse Holder - 1492-FB1M30-D1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers