SCHURTER Inc Fuseholder; 10 A; 250 V; Thermoset (Socket, Fuse Carrier); Panel Mount 31.1351

Description
Fuseholder, 10 A Current Rating, 250 V Voltage Rating, Panel Mounting Style Contact resistance 5 milliohms Fuseholder material thermoset (socket, fuse carrier).
Datasheet
Description
Fuseholder, 10 A Current Rating, 250 V Voltage Rating, Panel Mounting Style Contact resistance 5 milliohms Fuseholder material thermoset (socket, fuse carrier).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; 10 A; 250 V; Thermoset (Socket, Fuse Carrier); Panel Mount - 70159897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 10 A; 250 V; Thermoset (Socket, Fuse Carrier); Panel Mount
70159897
Fuseholder; 10 A; 250 V; Thermoset (Socket, Fuse Carrier); Panel Mount 70159897
Fuseholder, 10 A Current Rating, 250 V Voltage Rating, Panel Mounting Style Contact resistance 5 milliohms Fuseholder material thermoset (socket, fuse carrier).

Fuseholder, 10 A Current Rating, 250 V Voltage Rating, Panel Mounting Style

  • Contact resistance 5 milliohms
    Fuseholder material thermoset (socket, fuse carrier).
Supplier's Site
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 04F1009 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
04F1009
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 04F1009
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FIN Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FIN Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 70159897 04F1009
Product Name Fuseholder; 10 A; 250 V; Thermoset (Socket, Fuse Carrier); Panel Mount Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clip, 5 x 20 mm, Version 2 - 231828 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto fuse clips - VF-111 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 4704347 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 250 volts
View Details