Interpower Australian 10Amp Cordset w/C13 Connector (15A Plug) 86210680

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 4.50m/14.76ft Temperature Rating: -15ºC to 70ºC Plug Type: Australia AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing). NOTE: This assembly uses a 15A plug; ground pin is larger!
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 4.50m/14.76ft Temperature Rating: -15ºC to 70ºC Plug Type: Australia AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing). NOTE: This assembly uses a 15A plug; ground pin is larger!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Australian 10Amp Cordset w/C13 Connector (15A Plug) - 86210680 - Interpower
Oskaloosa, IA, United States
Australian 10Amp Cordset w/C13 Connector (15A Plug)
86210680
Australian 10Amp Cordset w/C13 Connector (15A Plug) 86210680
Current Rating: 10A Voltage Rating: 250VAC Length: 4.50m/14.76ft Temperature Rating: -15ºC to 70ºC Plug Type: Australia AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing). NOTE: This assembly uses a 15A plug; ground pin is larger!

Current Rating: 10A

Voltage Rating: 250VAC

Length: 4.50m/14.76ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Australia AS/NZS 3112

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: International

Conductor Size: 1.5mm²

Number of Conductors: 3

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 7.4mm to 9.4mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing). NOTE: This assembly uses a 15A plug; ground pin is larger!

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86210680
Product Name Australian 10Amp Cordset w/C13 Connector (15A Plug)
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type AS 3112; Australia AS/NZS 3112
Cord Length 177 inch (4500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American Cordset w/C19 Straight Connector - 71804110250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sheet I Power Cord 20A - 86262010 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 15Amp Power Cord - 70404000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x2.50mm² Harmonized Cable - 86020340 - Interpower
Specs
Cord Color Yellow
Approvals EN 50525
Number of Conductors 3; 3
View Details