SCHURTER Inc Fuseholders 3-132-873

Description
OGN FUSEHOLDER 5X20
Request a Quote Datasheet
Description
OGN FUSEHOLDER 5X20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 486-3-132-873-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-3-132-873-ND
Fuseholders 486-3-132-873-ND
OGN FUSEHOLDER 5X20

OGN FUSEHOLDER 5X20

Buy Now Datasheet
Fuse Holders - 2603025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
2603025
Fuse Holders 2603025
Schurter 3-132-873 Fuse Holder

Schurter 3-132-873 Fuse Holder

Supplier's Site
Fuse Holder, 16A, 500V, Through Hole; Fuse Holder Type Schurter - 49AK2117 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 16A, 500V, Through Hole; Fuse Holder Type Schurter
49AK2117
Fuse Holder, 16A, 500V, Through Hole; Fuse Holder Type Schurter 49AK2117
FUSE HOLDER, 16A, 500V, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:500V

FUSE HOLDER, 16A, 500V, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:500V

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 486-3-132-873-ND 2603025 49AK2117
Product Name Fuseholders Fuse Holders Fuse Holder, 16A, 500V, Through Hole; Fuse Holder Type Schurter
Rated Operating Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 520632-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
SMT 2 in 1 Auto Blade Holder-onT&R, Blue - 3587-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-1065-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details