TE Connectivity Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom Te Connectivity 10EEA2

Description
RFI POWER LINE FILTER, 10A, 380UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:-; Product Range:EEA Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 10A, 380UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:-; Product Range:EEA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom Te Connectivity - 23B4342 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom Te Connectivity
23B4342
Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom Te Connectivity 23B4342
RFI POWER LINE FILTER, 10A, 380UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:-; Product Range:EEA Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 380UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:-; Product Range:EEA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23B4342
Product Name Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Choke, 8.2Mh, 10A, 1-Phase; Dc Current Rating Schurter - 53AJ8395 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 10 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH0192 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5678-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details