SCHURTER Inc Fuse Holder; 250 V; 10 A; FAB; PCB; Thermoplastic; PCB Terminals 31.3558

Description
FAB Type Fuse Holder PCB mount Bayonet type fuse carrier, slotted with or without “kicked” PCB-terminals. degree of protection IP40 from frontside, according to IEC 60529.
Datasheet
Description
FAB Type Fuse Holder PCB mount Bayonet type fuse carrier, slotted with or without “kicked” PCB-terminals. degree of protection IP40 from frontside, according to IEC 60529.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder; 250 V; 10 A; FAB; PCB; Thermoplastic; PCB Terminals - 70159868 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Holder; 250 V; 10 A; FAB; PCB; Thermoplastic; PCB Terminals
70159868
Fuse Holder; 250 V; 10 A; FAB; PCB; Thermoplastic; PCB Terminals 70159868
FAB Type Fuse Holder PCB mount Bayonet type fuse carrier, slotted with or without “kicked” PCB-terminals. degree of protection IP40 from frontside, according to IEC 60529.

FAB Type Fuse Holder

  • PCB mount
    Bayonet type fuse carrier, slotted with or without “kicked” PCB-terminals. degree of protection IP40 from frontside, according to IEC 60529.
Supplier's Site
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 84K0233 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
84K0233
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 84K0233
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAB Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAB Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 70159868 84K0233
Product Name Fuse Holder; 250 V; 10 A; FAB; PCB; Thermoplastic; PCB Terminals Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - EK6500-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, vertical, IP 40 / IP 54 - FAF - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 12 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 5234898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details