SCHURTER Inc Fuseholders 0031.3581

Description
Fuse Holder 16A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Holder 16A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 486-1742-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-1742-ND
Fuseholders 486-1742-ND
Fuse Holder 16A 250V 1 Circuit Cartridge Through Hole

Fuse Holder 16A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holders - 8664719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8664719
Fuse Holders 8664719
Fuseholder;10A;PCB

Fuseholder;10A;PCB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Fuse Holders Fuse Holders
Product Number 486-1742-ND 8664719
Product Name Fuseholders Fuse Holders
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, Solder - 231411 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - V-206F(PTF/40) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL; VDE
View Details
Fuse Holder - 995979 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details