Rex Gauge Company, Inc. Digital Durometer Model 4000

Description
The Rex Gauge Model 4000 Digital Durometer is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new larger 18mm diameter presser foot, large direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff. Features: Includes NIST Calibration Certificate Conforms to ASTM D-2240, DIN 53505, ISO 868 and ISO 7619 18mm Diameter Presser Foot Large LCD Display Maximum Reading Hold Custom Made Carrying Case Solid state circuitry with LCD display High and low buttons for setting tolerance limits
Description
The Rex Gauge Model 4000 Digital Durometer is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new larger 18mm diameter presser foot, large direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff. Features: Includes NIST Calibration Certificate Conforms to ASTM D-2240, DIN 53505, ISO 868 and ISO 7619 18mm Diameter Presser Foot Large LCD Display Maximum Reading Hold Custom Made Carrying Case Solid state circuitry with LCD display High and low buttons for setting tolerance limits

Suppliers

Company
Product
Description
Supplier Links
Digital Durometer - Model 4000 - Rex Gauge Company, Inc.
Buffalo Grove, IL, USA
Digital Durometer
Model 4000
Digital Durometer Model 4000
The Rex Gauge Model 4000 Digital Durometer is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new larger 18mm diameter presser foot, large direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff. Features: Includes NIST Calibration Certificate Conforms to ASTM D-2240, DIN 53505, ISO 868 and ISO 7619 18mm Diameter Presser Foot Large LCD Display Maximum Reading Hold Custom Made Carrying Case Solid state circuitry with LCD display High and low buttons for setting tolerance limits

The Rex Gauge Model 4000 Digital Durometer is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new larger 18mm diameter presser foot, large direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff.

Features:

  • Includes NIST Calibration Certificate
  • Conforms to ASTM D-2240, DIN 53505, ISO 868 and ISO 7619
  • 18mm Diameter Presser Foot
  • Large LCD Display
  • Maximum Reading Hold
  • Custom Made Carrying Case
  • Solid state circuitry with LCD display
  • High and low buttons for setting tolerance limits
Supplier's Site

Technical Specifications

  Rex Gauge Company, Inc.
Product Category Durometers
Product Number Model 4000
Product Name Digital Durometer
ASTM D2240 Type Type A; Type D
Unlock Full Specs
to access all available technical data

Similar Products

Barcol Hardness Testing Durometer - PCE-1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Scale Range 0.0 to 150 Points
Scale Resolution 0.1000 Points
View Details
Dial Durometer for O-ring Hardness Measurement - OHK-1600 - Rex Gauge Company, Inc.
Specs
ASTM D2240 Type ASTM D-2240
Durometer Style Round/Block
View Details