Rex Gauge Company, Inc. Vernier Durometer Model 1500

Description
Mass produced since the 1930's and patented by Rex in 1947, the Model 1500 is still considered to be the best all around instrument of its kind. While other manufacturers have attempted to copy the Rex design, none can offer the quality of a Rex 1500. With its light weight and small size, the user can carry it at all times. Should it be dropped, even if not in its leather carrying case, it will not be damaged or become inoperative 99 times out of 100. Because the gauge is so durable, the Model 1500 comes with a lifetime guarantee. The key to the gauge's durability is its sliding vernier scale- there are no cams, gears, or levers to wear out. This vernier scale holds the maximum reading, and is especially useful for testing in hard to reach areas. The vernier scale is marked in increments of 5 points, and with a little practice, one can obtain readings to within 1 point. Features: Ultra lightweight Excellent for hard to reach places One Year Warranty Virtually unbreakable Precision construction Holds reading until reset NIST Traceable Furnished with a leather pouch
Description
Mass produced since the 1930's and patented by Rex in 1947, the Model 1500 is still considered to be the best all around instrument of its kind. While other manufacturers have attempted to copy the Rex design, none can offer the quality of a Rex 1500. With its light weight and small size, the user can carry it at all times. Should it be dropped, even if not in its leather carrying case, it will not be damaged or become inoperative 99 times out of 100. Because the gauge is so durable, the Model 1500 comes with a lifetime guarantee. The key to the gauge's durability is its sliding vernier scale- there are no cams, gears, or levers to wear out. This vernier scale holds the maximum reading, and is especially useful for testing in hard to reach areas. The vernier scale is marked in increments of 5 points, and with a little practice, one can obtain readings to within 1 point. Features: Ultra lightweight Excellent for hard to reach places One Year Warranty Virtually unbreakable Precision construction Holds reading until reset NIST Traceable Furnished with a leather pouch

Suppliers

Company
Product
Description
Supplier Links
Vernier Durometer - Model 1500 - Rex Gauge Company, Inc.
Buffalo Grove, IL, USA
Vernier Durometer
Model 1500
Vernier Durometer Model 1500
Mass produced since the 1930's and patented by Rex in 1947, the Model 1500 is still considered to be the best all around instrument of its kind. While other manufacturers have attempted to copy the Rex design, none can offer the quality of a Rex 1500. With its light weight and small size, the user can carry it at all times. Should it be dropped, even if not in its leather carrying case, it will not be damaged or become inoperative 99 times out of 100. Because the gauge is so durable, the Model 1500 comes with a lifetime guarantee. The key to the gauge's durability is its sliding vernier scale- there are no cams, gears, or levers to wear out. This vernier scale holds the maximum reading, and is especially useful for testing in hard to reach areas. The vernier scale is marked in increments of 5 points, and with a little practice, one can obtain readings to within 1 point. Features: Ultra lightweight Excellent for hard to reach places One Year Warranty Virtually unbreakable Precision construction Holds reading until reset NIST Traceable Furnished with a leather pouch

Mass produced since the 1930's and patented by Rex in 1947, the Model 1500 is still considered to be the best all around instrument of its kind. While other manufacturers have attempted to copy the Rex design, none can offer the quality of a Rex 1500. With its light weight and small size, the user can carry it at all times. Should it be dropped, even if not in its leather carrying case, it will not be damaged or become inoperative 99 times out of 100. Because the gauge is so durable, the Model 1500 comes with a lifetime guarantee. The key to the gauge's durability is its sliding vernier scale- there are no cams, gears, or levers to wear out. This vernier scale holds the maximum reading, and is especially useful for testing in hard to reach areas. The vernier scale is marked in increments of 5 points, and with a little practice, one can obtain readings to within 1 point.

Features:

  • Ultra lightweight
  • Excellent for hard to reach places
  • One Year Warranty
  • Virtually unbreakable
  • Precision construction
  • Holds reading until reset
  • NIST Traceable
  • Furnished with a leather pouch
Supplier's Site

Technical Specifications

  Rex Gauge Company, Inc.
Product Category Durometers
Product Number Model 1500
Product Name Vernier Durometer
ASTM D2240 Type Type A; Type B; Type C; Type D; Type DO; Type O
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-HT 225E - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil; Round/Block
View Details
Multi Scale Digital Durometer - MSDD-4 - Rex Gauge Company, Inc.
Specs
ASTM D2240 Type ASTM D-2240
Durometer Style Pencil
View Details