Schoeller Arca Systems, Inc. BiPP 1208 L LISA with rubber pads 3303.003

Description
BiPP 1208 L LISA with rubber pads
Description
BiPP 1208 L LISA with rubber pads

Suppliers

Company
Product
Description
Supplier Links
BiPP 1208 L LISA with rubber pads - 3303.003 - Schoeller Arca Systems, Inc.
Skokie, IL, USA
BiPP 1208 L LISA with rubber pads
3303.003
BiPP 1208 L LISA with rubber pads 3303.003
BiPP 1208 L LISA with rubber pads

BiPP 1208 L LISA with rubber pads

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Pallets
Product Number 3303.003
Product Name BiPP 1208 L LISA with rubber pads
Size 800x1000
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
CABKA-Shuttle PE - Load Carrier - Multi-Trip -  - CABKA North America, Inc.
Specs
Size 40"x48"
Pallet Weight 33 lbs (14.97 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details
BiPP 1140 L - 1853.008 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 1140 x 1140
Pallet Weight 15.44 lbs (7 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details