Rehrig Pacific Company 48" x 48" Bulk Bin Pallet

Description
48” x 48” Bulk Bin Pallet Rehrig Pacific has taken their 90+ years of experience developing new and innovative products for industry and has designed a truly unique 2-piece, Snap-LockTM plastic pallet. Coming in a range of sizes, HuskyLite® Rackable plastic pallets offer cost-effective storage and handling options for all companies looking for increased operational efficiencies and better utilization of limited warehouse space. The rugged lightweight design offers substantially longer life compared to wood pallets eliminating the need for repetitive costly repairs. High-pressure injection molding allows Rehrig designers to strategically vary wall thickness to achieve lighter yet stronger plastic pallets when compared to other molding processes. The 48" x 48" pallet can be reinforced to provide additional edge-racking strength up to 2,500 lb. (1,130kg) when racked in the correct orientation. Features: Virtually solid top deck Four-way entry Consistent dimensions Large bottom deck surface Tapered entry and exit edges Secure re-connectable top deck No metal fasteners Won’t absorb moisture or harbor bacteria Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded logos – up to four sides Tracking: Bar code labels or RFID tags Texturing: Light, heavy or no scuffing on top deck surface Edge lip: Full perimeter edge lip available Reinforcing: Steel reinforcements available
Description
48” x 48” Bulk Bin Pallet Rehrig Pacific has taken their 90+ years of experience developing new and innovative products for industry and has designed a truly unique 2-piece, Snap-LockTM plastic pallet. Coming in a range of sizes, HuskyLite® Rackable plastic pallets offer cost-effective storage and handling options for all companies looking for increased operational efficiencies and better utilization of limited warehouse space. The rugged lightweight design offers substantially longer life compared to wood pallets eliminating the need for repetitive costly repairs. High-pressure injection molding allows Rehrig designers to strategically vary wall thickness to achieve lighter yet stronger plastic pallets when compared to other molding processes. The 48" x 48" pallet can be reinforced to provide additional edge-racking strength up to 2,500 lb. (1,130kg) when racked in the correct orientation. Features: Virtually solid top deck Four-way entry Consistent dimensions Large bottom deck surface Tapered entry and exit edges Secure re-connectable top deck No metal fasteners Won’t absorb moisture or harbor bacteria Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded logos – up to four sides Tracking: Bar code labels or RFID tags Texturing: Light, heavy or no scuffing on top deck surface Edge lip: Full perimeter edge lip available Reinforcing: Steel reinforcements available

Suppliers

Company
Product
Description
Supplier Links
48
Los Angeles, CA, USA
48" x 48" Bulk Bin Pallet
48" x 48" Bulk Bin Pallet
48” x 48” Bulk Bin Pallet Rehrig Pacific has taken their 90+ years of experience developing new and innovative products for industry and has designed a truly unique 2-piece, Snap-LockTM plastic pallet. Coming in a range of sizes, HuskyLite® Rackable plastic pallets offer cost-effective storage and handling options for all companies looking for increased operational efficiencies and better utilization of limited warehouse space. The rugged lightweight design offers substantially longer life compared to wood pallets eliminating the need for repetitive costly repairs. High-pressure injection molding allows Rehrig designers to strategically vary wall thickness to achieve lighter yet stronger plastic pallets when compared to other molding processes. The 48" x 48" pallet can be reinforced to provide additional edge-racking strength up to 2,500 lb. (1,130kg) when racked in the correct orientation. Features: Virtually solid top deck Four-way entry Consistent dimensions Large bottom deck surface Tapered entry and exit edges Secure re-connectable top deck No metal fasteners Won’t absorb moisture or harbor bacteria Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded logos – up to four sides Tracking: Bar code labels or RFID tags Texturing: Light, heavy or no scuffing on top deck surface Edge lip: Full perimeter edge lip available Reinforcing: Steel reinforcements available

48” x 48” Bulk Bin Pallet

Rehrig Pacific has taken their 90+ years of experience developing new and innovative products for industry and has designed a truly unique 2-piece, Snap-LockTM plastic pallet. Coming in a range of sizes, HuskyLite® Rackable plastic pallets offer cost-effective storage and handling options for all companies looking for increased operational efficiencies and better utilization of limited warehouse space.
The rugged lightweight design offers substantially longer life compared to wood pallets eliminating the need for repetitive costly repairs. High-pressure injection molding allows Rehrig designers to strategically vary wall thickness to achieve lighter yet stronger plastic pallets when compared to other molding processes. The 48" x 48" pallet can be reinforced to provide additional edge-racking strength up to 2,500 lb. (1,130kg) when racked in the correct orientation.

Features:

  • Virtually solid top deck
  • Four-way entry
  • Consistent dimensions
  • Large bottom deck surface
  • Tapered entry and exit edges
  • Secure re-connectable top deck
  • No metal fasteners
  • Won’t absorb moisture or harbor bacteria

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Hot-stamp branded logos – up to four sides
  • Tracking: Bar code labels or RFID tags
  • Texturing: Light, heavy or no scuffing on top deck surface
  • Edge lip: Full perimeter edge lip available
  • Reinforcing: Steel reinforcements available
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Pallets
Product Name 48" x 48" Bulk Bin Pallet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly Spill Deck - PAK956 - New Pig Corporation
Specs
Size 50.25" W x 98.25" L x 5.19" H
Pallet Weight 332 lbs (151 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
CPP 873 PE - Industrial pallet - One-Way -  - CABKA North America, Inc.
Specs
Size 47.2 x 39.4 x 5.9 in
Pallet Weight 27.5 lbs (12.47 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
EOS 1208 MR+ 3R - 7340.500 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 800x1000
Pallet Weight 24.25 lbs (11 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details