Schoeller Arca Systems, Inc. EOS 1208 L 1869.008

Description
EOS 1208 L
Description
EOS 1208 L

Suppliers

Company
Product
Description
Supplier Links
EOS 1208 L 1869.008
EOS 1208 L

EOS 1208 L

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Pallets
Product Number 1869.008
Product Name EOS 1208 L
Size 800x1000
Pallet Weight 14.55 lbs (6.6 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet - PAK604 - New Pig Corporation
Specs
Size 40" W x 66" L x 8.75" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
BiPP 1140 HR 6R - 1871.005 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 1140 x 1140
Pallet Weight 54.02 lbs (24.5 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details