Schoeller Arca Systems, Inc. EOS 1210 L 1855.508

Description
EOS 1210 L
Description
EOS 1210 L

Suppliers

Company
Product
Description
Supplier Links
EOS 1210 L 1855.508
EOS 1210 L

EOS 1210 L

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Pallets
Product Number 1855.508
Product Name EOS 1210 L
Size 1000x1200
Pallet Weight 14.33 lbs (6.5 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
BiPP Europal 800 - 1876.002 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 800x1000
Pallet Weight 50.72 lbs (23 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details