Schoeller Arca Systems, Inc. BiPP 1111 L 1852.008

Description
BiPP 1111 L
Description
BiPP 1111 L

Suppliers

Company
Product
Description
Supplier Links
BiPP 1111 L - 1852.008 - Schoeller Arca Systems, Inc.
Skokie, IL, USA
BiPP 1111 L
1852.008
BiPP 1111 L 1852.008
BiPP 1111 L

BiPP 1111 L

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Pallets
Product Number 1852.008
Product Name BiPP 1111 L
Size 1100 x 1100
Pallet Weight 14.33 lbs (6.5 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG™ 4-Drum Steel Spill Containment Pallet - PAK241 - New Pig Corporation
Specs
Size 55.25" W x 55.25" L x 8.75" H
Pallet Weight 210 lbs (95.24 kg)
Fork Tine Entry Four way fork tine entry.
View Details
CPP 440 ACM - Container pallet - Multi-Trip -  - CABKA North America, Inc.
Specs
Size 45"x45"
Pallet Weight 27.5 lbs (12.47 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 13 lbs (5.9 kg)
View Details
BiPP 1208 OD 3R RG - 3301.001 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 800x1000
Pallet Weight 39.69 lbs (18 kg)
View Details