Schoeller Arca Systems, Inc. EOS 6080 L 1849.002

Description
EOS 6080 L
Description
EOS 6080 L

Suppliers

Company
Product
Description
Supplier Links
EOS 6080 L 1849.002
EOS 6080 L

EOS 6080 L

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Pallets
Product Number 1849.002
Product Name EOS 6080 L
Size 800 x 600
Pallet Weight 7.06 lbs (3.2 kg)
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
 - 40 x 48 SBRR CISC LPD - Orbis
Specs
Size 40"x48"
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
View Details
BiPP 1208 OD 3R RG - 3301.001 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 800x1000
Pallet Weight 39.69 lbs (18 kg)
View Details
Foam Pallets -  - Armstrong Brands, Inc.
Armstrong Brands, Inc.
Specs
Pallet Weight 6 lbs (2.72 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
View Details